Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 65W |
Output Voltage - Output 1 | 19.5V |
Output Current - Output 1 | 3.33A |
Power Supply Applications:Ite | Newark Electronics |
Where can I find additional details, specifications and documents for a ENVY7AC?
Additional datasheets, footprints and schematics for ENVY7AC are listed on our Part Details page. You can also find images and similar parts to ENVY7AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENVY7AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENVY7AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENVY7AC fall under?
The ENVY7AC is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ENVY7AC when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENVY7AC you can contact the distributor directly for product support, shipping queries etc.
Is the ENVY7AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENVY7AC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ENVY7AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENVY7AC often in real-time on the comparison pages.
What if I can't find stock of ENVY7AC?
You can fill out our help required form which you can use to request a quote for ENVY7AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.