Status: | Unknown |
---|---|
Series: | ENVIROFLEX Series |
RoHS: | Unknown |
Coaxial Cable Type | RG316D |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | LSZH |
Conductor Material | SPCCS (Silver Plated Copper Coated Steel) |
No. of Max Strands x Strand Size | Solid |
External Diameter | 3.16mm |
Product Range | ENVIROFLEX Series |
SVHC | No SVHC (07-Jul-2017) |
RF Cable, ENVIROFLEXB316D | HUBER+SUHNER ENVIROFLEX_B316_D | RS Americas |
Huber+Suhner Coaxial Cable RG-316D LSZH 3.16mm 50Ohm Copper-Plated, Silver-Plated Steel Black 100m | Distrelec |
COAX CABLE WIRE, 3.16MM, 50 OHM, 1M | Farnell |
Where can I find additional details, specifications and documents for a ENVIROFLEX_B316_D?
Additional datasheets, footprints and schematics for ENVIROFLEX_B316_D are listed on our Part Details page. You can also find images and similar parts to ENVIROFLEX_B316_D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENVIROFLEX_B316_D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENVIROFLEX_B316_D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENVIROFLEX_B316_D fall under?
The ENVIROFLEX_B316_D is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to ENVIROFLEX_B316_D when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENVIROFLEX_B316_D you can contact the distributor directly for product support, shipping queries etc.
Is the ENVIROFLEX_B316_D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENVIROFLEX_B316_D have stock available?
Authorised distributors including RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for ENVIROFLEX_B316_D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENVIROFLEX_B316_D often in real-time on the comparison pages.
What if I can't find stock of ENVIROFLEX_B316_D?
You can fill out our help required form which you can use to request a quote for ENVIROFLEX_B316_D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.