Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ11 |
---|---|
Convert From Gender | Receptacle |
Convert From Positions | 6Positions |
In Line Connector B | RJ11 |
Convert To Gender | Receptacle |
Convert To Positions | - |
Connector Type | Adaptor In-Line |
ENET FR/FR PASS-THRU RJ11 SHLD | Avnet America |
Data/Voice Modular Jack Black 4-Wire RJ11 | Carlton-Bates |
Where can I find additional details, specifications and documents for a ENSP6F5?
Additional datasheets, footprints and schematics for ENSP6F5 are listed on our Part Details page. You can also find images and similar parts to ENSP6F5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENSP6F5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENSP6F5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENSP6F5 fall under?
The ENSP6F5 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ENSP6F5 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENSP6F5 you can contact the distributor directly for product support, shipping queries etc.
Is the ENSP6F5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENSP6F5 have stock available?
Authorised distributors including Avnet America, element14, Carlton-Bates and Farnell have stock available or on a lead time for ENSP6F5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENSP6F5 often in real-time on the comparison pages.
What if I can't find stock of ENSP6F5?
You can fill out our help required form which you can use to request a quote for ENSP6F5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.