Status: | Unknown |
---|---|
Series: | RJ-Lnxx 130055 Series |
RoHS: | Unknown |
Prices starting from US$19.44
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | IP67 |
Connector Mounting | Panel Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | RJ-Lnxx 130055 Series |
Connector Type | RJ45 |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Gender | Receptacle |
No. of Contacts | 8Contacts, 8 Contact |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
IP Rating | IP67 |
Connector Mounting | Panel Mount |
RoHS Compliant | Yes |
RJ45 ETHERNET PASSTHROUGH | TTI Europe |
Data/Voice Modular Jack Black 8-Wire RJ45 | Carlton-Bates |
Connector, Modular, Cat5E Rj45, Jack | Newark Electronics |
CONNECTOR ENSP1F5 | Avnet America |
CONNECTOR, MODULAR, CAT5E RJ45, JACK | element14 |
Where can I find additional details, specifications and documents for a ENSP1F5?
Additional datasheets, footprints and schematics for ENSP1F5 are listed on our Part Details page. You can also find images and similar parts to ENSP1F5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENSP1F5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENSP1F5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENSP1F5 fall under?
The ENSP1F5 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ENSP1F5 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENSP1F5 you can contact the distributor directly for product support, shipping queries etc.
Is the ENSP1F5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENSP1F5 have stock available?
Authorised distributors including TTI Europe, Carlton-Bates, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ENSP1F5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENSP1F5 often in real-time on the comparison pages.
What if I can't find stock of ENSP1F5?
You can fill out our help required form which you can use to request a quote for ENSP1F5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.