Status: | Unknown |
---|---|
Series: | RJ-Lnxx 130057 Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | IP67 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | RJ-Lnxx 130057 Series |
Connector Type | RJ45 |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Gender | Plug |
No. of Contacts | 8Contacts, 8 Contact |
Connector, Modular, Cat5E Rj45, Plug | Newark Electronics |
CONNECTOR, MODULAR, CAT5E RJ45, PLUG | Farnell |
ENQAM315 ENET MALE ATTACHABLE STRANDED | Avnet America |
Where can I find additional details, specifications and documents for a ENQAM315?
Additional datasheets, footprints and schematics for ENQAM315 are listed on our Part Details page. You can also find images and similar parts to ENQAM315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENQAM315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENQAM315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENQAM315 fall under?
The ENQAM315 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ENQAM315 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENQAM315 you can contact the distributor directly for product support, shipping queries etc.
Is the ENQAM315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENQAM315 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ENQAM315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENQAM315 often in real-time on the comparison pages.
What if I can't find stock of ENQAM315?
You can fill out our help required form which you can use to request a quote for ENQAM315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.