Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi B+/A+/B/A |
Kit Contents | Pi-mote Control Board |
Product Range | - |
Features | Upto 30m Range 433MHz Radio Controlled Electrical Sockets 220-250V Range & 13A |
Rf Controller Board, For Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a ENER314?
Additional datasheets, footprints and schematics for ENER314 are listed on our Part Details page. You can also find images and similar parts to ENER314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENER314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENER314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENER314 fall under?
The ENER314 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to ENER314 when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENER314 you can contact the distributor directly for product support, shipping queries etc.
Is the ENER314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENER314 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ENER314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENER314 often in real-time on the comparison pages.
What if I can't find stock of ENER314?
You can fill out our help required form which you can use to request a quote for ENER314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.