Status: | Unknown |
---|---|
Series: | Ender Series |
RoHS: | Unknown |
Build Volume | 220mm x 220mm x 250mm |
---|---|
Filament Diameter | 1.75mm |
3D Print Speed Max | - |
Layer Thickness / Resolution | - |
Supported Printing Materials | ABS Carbon Fibre PLA TPU Wood |
Input Voltage VAC | 240V |
Power Rating | 270W |
Connectivity | - |
File Input Formats | AMF OBJ STL |
Nozzle Diameter | 0.4mm |
Printer Software | Cura Repeater-Host Simplify3d |
Supported OS | - |
Product Range | Ender Series |
SVHC | No SVHC (27-Jun-2018) |
3D PRINTER, 220 X 220 X 250MM, 1.75MM | element14 |
3D Printer, 220 X 220 X 250Mm, 1.75Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ENDER-3 PRO?
Additional datasheets, footprints and schematics for ENDER-3 PRO are listed on our Part Details page. You can also find images and similar parts to ENDER-3 PRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENDER-3 PRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENDER-3 PRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENDER-3 PRO fall under?
The ENDER-3 PRO is listed under CREALITY 3D Parts.
Can I view similar or alternative parts?
You can view similar parts to ENDER-3 PRO when available in the CREALITY 3D Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENDER-3 PRO you can contact the distributor directly for product support, shipping queries etc.
Is the ENDER-3 PRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENDER-3 PRO have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ENDER-3 PRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENDER-3 PRO often in real-time on the comparison pages.
What if I can't find stock of ENDER-3 PRO?
You can fill out our help required form which you can use to request a quote for ENDER-3 PRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.