Status: | Active |
---|---|
Series: | ENC624J600 |
RoHS: | Compliant |
Prices starting from US$3.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.85
|
581
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
3,266
in stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
581
in stock
|
Buy Now | |
element14
from US$4.88
|
581
in stock
|
Buy Now | |
Future Electronics
from US$5.45
|
-
|
Buy Now | |
Avnet America
from US$5.48
|
-
|
Buy Now | |
Microchip Technology
from US$3.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IEEE 802.3â„¢ Compliant Fast Ethernet Controller |
Integrated MAC and 10/100Base-T |
Hardware Security Acceleration Engines- |
Factory Preprogrammed Unique MAC Address |
Supports one 10/100Base-T Port with Automatic Polarity Detection and Correction |
Support for Pause Control Frames, including Automatic Transmit and Receive Flow Control |
Programmable Automatic Retransmit on Collision |
14 Mbit/s SPI interface with enhanced set of opcodes- 8-bit multiplexed parallel interface- 8-bit or 16-bit multiplexed or demultiplexed parallel interface |
High-performance, modular exponentiation engine with up to 1024-bit operands- Supports RSA® and Diffie-Hellman key exchange algorithms |
Fast MD5 hash computations |
Fast SHA-1 hash computations |
Package:64-Pin (TQFP) |
Comments | 10Based-T/100Based-TX Ethernet Controller with Security |
---|---|
Ethernet Bandwidth | 10/100Mbps |
TX/RX RAM Buffer(Bytes) | 24K |
Interrupt Pin | 1 |
LEDs | 2 |
Op. Voltage (V) | 0 |
# Ethernet Ports | Ethernet x1 |
Temp Range Min | -40 |
Temp Rang Max | 85 |
Max Speed | 25Mhz |
# of Ether Ports | 0 |
Fiber Support | No |
Interface | SPI, Parallel |
Buffer size Rx (KB) | 0 |
Buffer size Tx (KB) | 0 |
Supply voltage (V) | 0 |
Vdd I/O (V) | 3.3 |
LinkMD Cable Diag | No |
ESD Rating (KV) | 0 |
WOL | No |
Largets Pkt-Size Bytes | 0 |
# of VLAN | 0 |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1200) |
Data Sheets |
---|
ENC424J600/ENC624J600 Data Sheet |
Application Notes |
---|
AN1120 - Ethernet Theory of Operation |
Brochures |
---|
Analog and Interface Product Selector Guide |
Connectivity Solutions for Embedded Design |
High-Throughput Ethernet Interface Solutions Brochure |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Supporting Collateral |
---|
ENC624J600 Quick Start Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 0.574667 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
Ethernet Ctrl, 100Mbps, -40 To 85Deg C | Newark Electronics |
ETHERNET CTRL, 100MBPS, -40 TO 85DEG C | element14 |
ENC624J600 Series 3.6 V Stand-Alone 10/100 Ethernet Controller - TQFP-64 | Future Electronics |
Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 64-Pin TQFP T/R | Avnet America |
10/100 Base-T Standalone Ethernet Controller, 64-pin | Microchip Technology |
Where can I find additional details, specifications and documents for a ENC624J600T-I/PT?
Additional datasheets, footprints and schematics for ENC624J600T-I/PT are listed on our Part Details page. You can also find images and similar parts to ENC624J600T-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENC624J600T-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENC624J600T-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENC624J600T-I/PT fall under?
The ENC624J600T-I/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ENC624J600T-I/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENC624J600T-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the ENC624J600T-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ENC624J600T-I/PT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ENC624J600T-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENC624J600T-I/PT often in real-time on the comparison pages.
What if I can't find stock of ENC624J600T-I/PT?
You can fill out our help required form which you can use to request a quote for ENC624J600T-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.