ENC624J600-I/PT Part Information
Details for ENC624J600-I/PT by Microchip Technology
Semiconductors - ICs > Network Controllers > Ethernet Controllers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.6100 |
25 | 4.2400 |
100 | 4.1600 |
160 | 4.1500 |
Stock Information
Details
Part Downloads
Part Specifications
Data Rate | 10Mbps |
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | TQFP |
No. of Pins | 64Pins |
IC Interface Type | Parallel SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | Ethernet |
Device Marking | ENC624J600-I/PT |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 8mA |
Supply Current | 117mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- ETHERNET CONTROLLER IEEE 802.3, 10MBPS TQFP-64; Data Rate:10Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:Parallel, SPI RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ENC624J600-I/PT?
Additional datasheets, footprints and schematics for ENC624J600-I/PT are listed in our Part Details tab. You can also find the ENC624J600-I/PT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENC624J600-I/PT in the Pricing & Inventory tab next to part details. You can view ENC624J600-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENC624J600-I/PT fall under?
The ENC624J600-I/PT is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to ENC624J600-I/PT when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENC624J600-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the ENC624J600-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ENC624J600-I/PT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ENC624J600-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENC624J600-I/PT often in real-time on the comparison pages.
What if I can't find stock of ENC624J600-I/PT?
You can fill out our help required form which you can use to request a quote for ENC624J600-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.