Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 0.393" |
I.D. Supplied - Metric | 10mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.49" |
Total Length - Metric | 38mm |
I.D. Recovered Max - Imperial | 0.157" |
I.D. Recovered Max - Metric | 4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink End Cap |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 8mm |
Cable Diameter Min | 4mm |
Colour | Black |
External Length / Height | 38mm |
Fully Shrunk Diameter | 4mm |
Height | 38mm |
I.D. Max Recovered | 4mm |
I.D. Supplied | 10mm |
Internal Diameter | 10mm |
Material | Polyolefin |
Operating Temperature Max | +70°C |
Operating Temperature Min | -30°C |
Shrink Type | Heat |
Unshrunk Diameter | 10mm |
Wall Thickness | 2mm |
HEATSHRINK, END CAP, ADHESIVE LINED | Farnell Contract |
Heat Shrink Boot, End Cap, 10Mm, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a ENC-11/ADH-0?
Additional datasheets, footprints and schematics for ENC-11/ADH-0 are listed on our Part Details page. You can also find images and similar parts to ENC-11/ADH-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENC-11/ADH-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENC-11/ADH-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENC-11/ADH-0 fall under?
The ENC-11/ADH-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ENC-11/ADH-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENC-11/ADH-0 you can contact the distributor directly for product support, shipping queries etc.
Is the ENC-11/ADH-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENC-11/ADH-0 have stock available?
Authorised distributors including Farnell Contract, element14 and Newark Electronics have stock available or on a lead time for ENC-11/ADH-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENC-11/ADH-0 often in real-time on the comparison pages.
What if I can't find stock of ENC-11/ADH-0?
You can fill out our help required form which you can use to request a quote for ENC-11/ADH-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.