EN5417-000 Part Information

Details for EN5417-000 by TE Connectivity

Power Systems>Insulation & Protection>Surge Arresters

Part Downloads

Part Specifications

Color Grey
Weight 2.7kg
Termination Stud Thread M12
Creepage Distance 775mm, 30.5in
Height 299mm
Shed Inside Diameter 97mm, 3.8in
Shed Outside Diameter 119mm
Qrs .5C
Voltage Rating (Uc) 27.5kV
Short Circuit Current 25kA
Flashover Voltage 95kV
Steep Lightning Impulse Current – 1/20µs @ 10kA 78.3kV
Voltage Rating (Ur) 27.5kV
Impulse Voltage 1.2/50µs (Positive) 230kV
Continuous Operating Voltage (Uc) 22kV
Discharge Current (Nominal) 10kA
Residual Voltage (Nominal Current) 71.5kV
Cantilever Strength -SSL 350kN
Application Type Distribution
Free of Lead, Cadmium, Heavy Metals Yes
Product Availability Worldwide
Technology Cage
Shed Profile Alternating
Product Family OCP2
Surge Arrester Class 1
Power Frequency Withstand (Wet) 80kV
RoHS Compliant Not applicable for solder process capability
Status: Active
Product Code: K572
Global Product Line: E77
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EN5417-000?

Additional datasheets, footprints and schematics for EN5417-000 are listed in our Part Details tab. You can also find the EN5417-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EN5417-000 in the Pricing & Inventory tab next to part details. You can view EN5417-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EN5417-000 fall under?

The EN5417-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.

Can I view similar or alternative parts?

You can view similar parts to EN5417-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EN5417-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EN5417-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for EN5417-000 have stock available?

There is no stock from authorised distributors for EN5417-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EN5417-000 often in real-time on the comparison pages.

What if I can't find stock of EN5417-000?

You can fill out our help required form which you can use to request a quote for EN5417-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for EN5417-000

Loading...
Loading Results for EN5417-000
We use cookies to improve your experience. See our privacy policy.
Okay