EN3847-011 Part Information

Details for EN3847-011 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Dead Break Connections

Part Downloads

Part Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Cross-Section Range 70 – 120mm²
Insulation Diameter 17.9 – 25.mm
Conductor Diameter 8.7 – 15mm
Voltage Class ≤ 24kV
Design Specification HD629.1-S2
Free of Lead, Cadmium, Heavy Metals Yes
Application Type Straight Connector
Halogen Free Yes
Emission Free Yes
Non-Toxic & Non-Corrosive Emission Yes
Installation Instruction English
Product Availability ANZPAC, EMEA, AMERICAS, ASIA
Screened Yes
Cable Shield Style Copper Tape
Bushing Type 250A
Product Family RSSS
Insulation Polymeric
Connector Type Mechanical
Technology Separable Connector
Not reviewed for solder process capability
Status: Active
Product Code: C807
Global Product Line: 758
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EN3847-011?

Additional datasheets, footprints and schematics for EN3847-011 are listed in our Part Details tab. You can also find the EN3847-011 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EN3847-011 in the Pricing & Inventory tab next to part details. You can view EN3847-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EN3847-011 fall under?

The EN3847-011 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to EN3847-011 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EN3847-011 you can contact the distributor directly for product support, shipping queries etc.

Is the EN3847-011 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EN3847-011 have stock available?

There is no stock from authorised distributors for EN3847-011.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EN3847-011 often in real-time on the comparison pages.

What if I can't find stock of EN3847-011?

You can fill out our help required form which you can use to request a quote for EN3847-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for EN3847-011

Loading...
Loading Results for EN3847-011
We use cookies to improve your experience. See our privacy policy.
Okay