Status: | Unknown |
---|---|
Series: | AEC-Q101 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 6.8V |
---|---|
Power Dissipation Pd | 150mW |
Diode Case Style | SOT-416 |
Zener Tolerance ± | - |
No. of Pins | 3Pins, 3 Pin |
Operating Temperature Max | 150°C |
Product Range | AEC-Q101 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Zener Diode, Aec-Q101, 0.15W, Sot-416 | Newark Electronics |
ZENER DIODE, AEC-Q101, 0.15W, SOT-416 | Farnell |
Where can I find additional details, specifications and documents for a EMZC6.8NFHTL?
Additional datasheets, footprints and schematics for EMZC6.8NFHTL are listed on our Part Details page. You can also find images and similar parts to EMZC6.8NFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMZC6.8NFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMZC6.8NFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMZC6.8NFHTL fall under?
The EMZC6.8NFHTL is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to EMZC6.8NFHTL when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMZC6.8NFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the EMZC6.8NFHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMZC6.8NFHTL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EMZC6.8NFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMZC6.8NFHTL often in real-time on the comparison pages.
What if I can't find stock of EMZC6.8NFHTL?
You can fill out our help required form which you can use to request a quote for EMZC6.8NFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.