Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
7,890
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
200,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
14,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
7,890
in stock
|
Buy Now | |
element14
from US$0.17
|
7,890
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | NPN+PNP |
Collector-Emitter voltage VCEO1[V] | 12 |
Collector current Io(Ic) [A] | 0.5 |
Collector-Emitter voltage VCEO2[V] | -12 |
Collector current(continuous) IC2[A] | -0.5 |
hFE | 270 to 680 |
hFE (Min.) | 270 |
hFE (Max.) | 680 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA2018 / 2SC5585 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EMZ7 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Bipolar (BJT) Transistor Array NPN, PNP 12V 500mA 320MHz, 260MHz 150mW Surface M | Future Electronics |
Bipolar Array, Npn/Pnp, 12V, 0.5A, Emt Rohs Compliant: Yes |Rohm EMZ7T2R | Newark Electronics |
BIPOLAR ARRAY, NPN/PNP, 12V, 0.5A, EMT | element14 |
NPN/PNP DUAL-TR.12V 0,5A EMT6 | Rutronik |
Trans GP BJT NPN/PNP 12V 0.5A 6-Pin EMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMZ7T2R?
Additional datasheets, footprints and schematics for EMZ7T2R are listed on our Part Details page. You can also find images and similar parts to EMZ7T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMZ7T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMZ7T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMZ7T2R fall under?
The EMZ7T2R is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to EMZ7T2R when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMZ7T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMZ7T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EMZ7T2R have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EMZ7T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMZ7T2R often in real-time on the comparison pages.
What if I can't find stock of EMZ7T2R?
You can fill out our help required form which you can use to request a quote for EMZ7T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.