Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
CoreStaff
from US$0.12
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now |
Ultra-small mold type. |
High reliability. |
Configuration | A-Common |
---|---|
Package Code | SOT-416 |
Package(JEITA) | SC-75A |
Mounting Style | Surface mount |
Number of terminal | 3 |
Power Dissipation (PD)[mW] | 150 |
Zener Voltage VZ (Typ.)[V] | 6.8 |
Zener Voltage VZ (Min.)[V] | 6.47 |
Zener Voltage VZ (Max.)[V] | 7.14 |
IZ @ VZ [mA] | 5 |
Remarks | IEC61000-4-2 150pF, 330O, Contact:8kV, Air:15kV |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.8) |
Data Sheet |
---|
EMZ6.8N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Array Diode, Dual, 6.8V, Sot-416 | Newark Electronics |
Zener Diodes 150MW 6.8V EMD3, SMD/SMT - 7.14 V. | Future Electronics |
Diode Zener Dual Common Anode 6.805V 5% 150mW 3-Pin EMD T/R | Avnet America |
ZENER ARRAY DIODE, DUAL, 6.8V, SOT-416 | element14 |
Where can I find additional details, specifications and documents for a EMZ6.8NTL?
Additional datasheets, footprints and schematics for EMZ6.8NTL are listed on our Part Details page. You can also find images and similar parts to EMZ6.8NTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMZ6.8NTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMZ6.8NTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMZ6.8NTL fall under?
The EMZ6.8NTL is listed under Semiconductors - Discretes > Diodes > Zener Array Diodes.
Can I view similar or alternative parts?
You can view similar parts to EMZ6.8NTL when available in the Zener Array Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMZ6.8NTL you can contact the distributor directly for product support, shipping queries etc.
Is the EMZ6.8NTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EMZ6.8NTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for EMZ6.8NTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMZ6.8NTL often in real-time on the comparison pages.
What if I can't find stock of EMZ6.8NTL?
You can fill out our help required form which you can use to request a quote for EMZ6.8NTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.