Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.84
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 12.5mm |
Panel Cutout Height | 15mm |
Panel Cutout Width | 30.99mm |
Supply Voltage Min | 3.5VDC |
Supply Voltage Max | 7VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.1% |
Character Size | 12.5mm |
Display Size | 31mm x 14.5mm |
Display Technology | LCD |
Fixing Hole Diameter | 5.5mm |
Full Scale Reading | 200mV |
Linearity | ± 1 Count |
Operating Temperature Range | 0°C to +50°C |
Resolution | 0.1mV |
Supply Current | 250µA |
Supply Voltage Range | 3.5V DC to 7V DC |
Temperature Stabilty | 100 ppm/°C |
3.5digit 3wire voltmeter,3.5-7Vdc 12.5mm | RS |
Voltmeter, Lcd, 3.5Digit, 200Mv Fsd | Newark Electronics |
VOLTMETER, LCD, 3.5DIGIT, 200MV FSD | element14 |
Panel Meter, Volt, Electrical, LCD, Range -1999-1999, 4 Dig, 0.5" DigH, 3-Wire | Lascar Electronics EMV 1025S-01 | RS Americas |
Lascar EMV 1025S-01 3.5 Digit LCD Voltmeter | Rapid Electronics |
Where can I find additional details, specifications and documents for a EMV 1025S-01?
Additional datasheets, footprints and schematics for EMV 1025S-01 are listed on our Part Details page. You can also find images and similar parts to EMV 1025S-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMV 1025S-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMV 1025S-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMV 1025S-01 fall under?
The EMV 1025S-01 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EMV 1025S-01 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMV 1025S-01 you can contact the distributor directly for product support, shipping queries etc.
Is the EMV 1025S-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMV 1025S-01 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for EMV 1025S-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMV 1025S-01 often in real-time on the comparison pages.
What if I can't find stock of EMV 1025S-01?
You can fill out our help required form which you can use to request a quote for EMV 1025S-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.