Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0423
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0436
|
14,789
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
14,789
in stock
|
Buy Now | |
element14
from US$0.06
|
14,789
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
7,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.0423
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1) Transistor elements are independent, eliminating interface. |
2) Mounting cost and area can be cut in half. |
3) Lead Free/RoHS Compliant. |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | PNP+PNP |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -0.1 |
hFE | 120 to 560 |
hFE (Min.) | 120 |
hFE (Max.) | 560 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EMT52 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans, Dual Pnp, -50V, -0.1A, 150Deg C | Newark Electronics |
TRANS, DUAL PNP, -50V, -0.1A, 150DEG C | element14 |
Transistor BJT Array Dual PNP 200mA 6-Pin SOT-563 T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMT52T2R?
Additional datasheets, footprints and schematics for EMT52T2R are listed on our Part Details page. You can also find images and similar parts to EMT52T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMT52T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMT52T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMT52T2R fall under?
The EMT52T2R is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Bipolar Junction Transistor Arrays - BJT.
Can I view similar or alternative parts?
You can view similar parts to EMT52T2R when available in the Bipolar Junction Transistor Arrays - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMT52T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMT52T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EMT52T2R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for EMT52T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMT52T2R often in real-time on the comparison pages.
What if I can't find stock of EMT52T2R?
You can fill out our help required form which you can use to request a quote for EMT52T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.