Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0428
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
CoreStaff
from US$0.07
|
6,571
in stock
|
Buy Now | |
Chip One Stop
from US$0.0428
|
6,365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0498
|
4,255
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex bipolar transistor |
For pre-amplifier |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | PNP+PNP |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -0.15 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA1037AK / 2SA1037AK |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EMT1 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor: PNP x2 | Transfer Multisort Elektronik |
PNP/PNP DUAL-TRANS. 0,15A EMT6 | Rutronik |
EMT1 Series 50 V 150 mA SMT Dual PNP General Purpose Transistor - EMT1 | Future Electronics |
Trans GP BJT PNP 50V 0.15A 6-Pin EMT T/R | Avnet America |
TRANSISTOR ARRAY, PNP, 50V, EMT1 | element14 |
Where can I find additional details, specifications and documents for a EMT1T2R?
Additional datasheets, footprints and schematics for EMT1T2R are listed on our Part Details page. You can also find images and similar parts to EMT1T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMT1T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMT1T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMT1T2R fall under?
The EMT1T2R is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to EMT1T2R when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMT1T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMT1T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EMT1T2R have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Transfer Multisort Elektronik, Rutronik and Future Electronics have stock available or on a lead time for EMT1T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMT1T2R often in real-time on the comparison pages.
What if I can't find stock of EMT1T2R?
You can fill out our help required form which you can use to request a quote for EMT1T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.