EMIF06-MSD04F3 EMI filters and Application-Specific Integrated Products (ASIP) by STMicroelectronics

6-line EMI filter and ESD protection for mini and micro SD card interfaces

Status: Active
Series: EMIF06-MSD04F3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The EMIF06-MSD04F3 is a highly integrated device based on IPAD technology offering two functions: ESD protection to comply with IEC standard, and EMI filtering to reject mobile phone frequencies.

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
4,969
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
4,969
in stock
Buy Now
Logo for element14
element14
from US$0.27
4,969
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
5,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

EMI low-pass filter
Integrated pull up resistors to prevent bus floating when no card is connected
208 MHz clock frequency compatible with SDR104 mode (SD3.0)
Lead-free package
Benefits Low power consumption Easy layout thanks to smart pin-out configuration Very low PCB space consumption High reliability offered by monolithic integration Reduction of parasitic elements thanks to CSP integration
Low power consumption
Easy layout thanks to smart pin-out configuration
Very low PCB space consumption
High reliability offered by monolithic integration
Reduction of parasitic elements thanks to CSP integration
Complies with the following standards: IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge)
IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge)
15 kV (air discharge)
8 kV (contact discharge)

Alternative Descriptions

Emi Filter, Flip Chip-16 | Newark Electronics
EMI FILTER, FLIP CHIP-16 | element14
EMI Filter Flat Style SMD T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EMIF06-MSD04F3?

Additional datasheets, footprints and schematics for EMIF06-MSD04F3 are listed on our Part Details page. You can also find images and similar parts to EMIF06-MSD04F3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EMIF06-MSD04F3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMIF06-MSD04F3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EMIF06-MSD04F3 fall under?

The EMIF06-MSD04F3 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > EMI filters with ESD integrated protection.

Can I view similar or alternative parts?

You can view similar parts to EMIF06-MSD04F3 when available in the EMI filters with ESD integrated protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EMIF06-MSD04F3 you can contact the distributor directly for product support, shipping queries etc.

Is the EMIF06-MSD04F3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for EMIF06-MSD04F3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for EMIF06-MSD04F3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EMIF06-MSD04F3 often in real-time on the comparison pages.

What if I can't find stock of EMIF06-MSD04F3?

You can fill out our help required form which you can use to request a quote for EMIF06-MSD04F3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay