Status: | Active |
---|---|
Series: | EMIF04-1005M8 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
3,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,125
in stock
|
Buy Now | |
element14
from US$0.31
|
3,125
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High reduction of parasitic elements through integration and wafer level packaging |
High reliability offered by monolithic integration |
Complies with following standards:IEC 61000-4-2 level 4 input pins 15 kV (air discharge) 8 kV (contact discharge)MIL STD 883G - Method 3015-7 Class 3B (all pins) |
EMI symmetrical (I/O) low-pass filter |
Very low PCB space consumption: 1.7 mm x 1.5 mm |
High efficiency in EMI filtering: -34 dB at frequencies from 900 MHz to 1.8 GHz |
High efficiency in ESD suppression on input pins (IEC 61000-4-2 level 4) |
Lead-free package |
Very thin package: 0.6 mm max |
Product Specifications |
---|
DS4830 4-line IPADâ„¢ low capacitance EMI filter and ESD protection in micro QFN package |
Technical Notes & Articles |
---|
TA0318 EMI and ESD consideration for LCD and cameras in wireless handsets |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
Integrated Passive Filter, Uqfn-8 | Newark Electronics |
INTEGRATED PASSIVE FILTER, UQFN-8 | element14 |
EMI Filter Flat Style SMD | Avnet Silica |
Quad Line 10 mA 100 O 45 pF IPAD EMI Filter and ESD Protection - MicroQFN-8EP | Future Electronics |
Where can I find additional details, specifications and documents for a EMIF04-1005M8?
Additional datasheets, footprints and schematics for EMIF04-1005M8 are listed on our Part Details page. You can also find images and similar parts to EMIF04-1005M8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMIF04-1005M8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMIF04-1005M8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMIF04-1005M8 fall under?
The EMIF04-1005M8 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > EMI filters with ESD integrated protection.
Can I view similar or alternative parts?
You can view similar parts to EMIF04-1005M8 when available in the EMI filters with ESD integrated protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMIF04-1005M8 you can contact the distributor directly for product support, shipping queries etc.
Is the EMIF04-1005M8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for EMIF04-1005M8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for EMIF04-1005M8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMIF04-1005M8 often in real-time on the comparison pages.
What if I can't find stock of EMIF04-1005M8?
You can fill out our help required form which you can use to request a quote for EMIF04-1005M8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.