Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 2 Data Lines |
Filter Circuit | RC Pi Filter |
Filter Case Style | QFN |
No. of Pins | 6Pins |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Automotive Qualification Standard | AEC-Q101 |
IC Function | EMI Filters with Integrated ESD Protection |
IC Package Type | QFN |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
LOW PASS FILTER W/ ESD PROTECTION, QFN-6 | Farnell |
EMI Filter Solder SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMIF02-01OABRY?
Additional datasheets, footprints and schematics for EMIF02-01OABRY are listed on our Part Details page. You can also find images and similar parts to EMIF02-01OABRY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMIF02-01OABRY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMIF02-01OABRY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMIF02-01OABRY fall under?
The EMIF02-01OABRY is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to EMIF02-01OABRY when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMIF02-01OABRY you can contact the distributor directly for product support, shipping queries etc.
Is the EMIF02-01OABRY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMIF02-01OABRY have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Silica have stock available or on a lead time for EMIF02-01OABRY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMIF02-01OABRY often in real-time on the comparison pages.
What if I can't find stock of EMIF02-01OABRY?
You can fill out our help required form which you can use to request a quote for EMIF02-01OABRY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.