| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$87.59
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$181.30
|
5
in stock
|
Buy Now |
|
Rapid Electronics
from US$151.43
|
5
in stock
|
Buy Now |
|
RS Americas
from US$87.59
|
2
in stock
|
Buy Now |
|
Newark Electronics
from US$218.06
|
1
in stock
|
Buy Now |
|
element14
from US$204.50
|
1
in stock
|
Buy Now |
|
Farnell
from US$181.30
|
1
in stock
|
Buy Now |
|
Buerklin
from US$148.14
|
0
in stock
|
Buy Now |
| Buy Now |
| Accuracy % | 5% |
|---|---|
| Meter Display Type | LCD |
| No. of Digits / Alpha | - |
| Resolution - High Range Max | 2G |
| Resolution - Low Range Max | 0.2G |
| Readings | Gauss Tesla |
| External Height | 107mm |
| External Width | 58mm |
| External Depth | 25mm |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2019) |
| Compact EMF ELF Meter with Backlit LCD | RS |
| Extech EMF510 EMF/ELF Meter Measures Electromagnetic Radiation Fields | Rapid Electronics |
| Emf/Elf Meter, Gauss/Tesla, 0.2G-2G | Newark Electronics |
| EMF/ELF METER, GAUSS/TESLA, 0.2G-2G | element14 |
| EMF/ELF-Messgerät, 20000 bis 200000 nT, ±5 %, Extech EMF510 | Buerklin |
Where can I find additional details, specifications and documents for a EMF510?
Additional datasheets, footprints and schematics for EMF510 are listed on our Part Details page. You can also find images and similar parts to EMF510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMF510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMF510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMF510 fall under?
The EMF510 is listed under Extech Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to EMF510 when available in the Extech Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMF510 you can contact the distributor directly for product support, shipping queries etc.
Is the EMF510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMF510 have stock available?
Authorised distributors including RS, Rapid Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for EMF510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMF510 often in real-time on the comparison pages.
What if I can't find stock of EMF510?
You can fill out our help required form which you can use to request a quote for EMF510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.