Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0347
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0347
|
22,922
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
6,270
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Leak absorption type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | NPN+PNP |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Supply voltage VCC 2[V] | -50 |
Collector current IC 2[A] | -0.1 |
Input resistance R1 2 [kΩ] | 10 |
Emitter base Resistance R2 2 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTA114Y / DTC114Y |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EMD9 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Dig.Transistor NPN/PNP 50V 10K-47K EMT6 | RS |
EMD9 Series 50 V 100 mA Surface Mount Dual NPN/PNP Digital Transistor - EMT-6 | Future Electronics |
Trans Digital BJT NPN/PNP 100mA 6-Pin EMT T/R | Avnet America |
TRANSISTOR DUAL DIGITAL, EMT PNP/NPN | element14 |
Where can I find additional details, specifications and documents for a EMD9T2R?
Additional datasheets, footprints and schematics for EMD9T2R are listed on our Part Details page. You can also find images and similar parts to EMD9T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMD9T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMD9T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMD9T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMD9T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EMD9T2R have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for EMD9T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMD9T2R often in real-time on the comparison pages.
What if I can't find stock of EMD9T2R?
You can fill out our help required form which you can use to request a quote for EMD9T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.