Status: | Unknown |
---|---|
Series: | EMB Balance |
RoHS: | Compliant |
Prices starting from US$184.33
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 600g |
Resolution (g) | 0.01g |
Product Range | EMB Balance |
SVHC | No SVHC (12-Jan-2017) |
Non-Linearity | 0.03g |
RoHS Compliant | Yes |
Balance Education Model | Newark Electronics |
600g Precision balance, Readout: 0.01g | RS |
Kern EMB 600-2 School Balance 0.01g | Rapid Electronics |
Where can I find additional details, specifications and documents for a EMB 600-2?
Additional datasheets, footprints and schematics for EMB 600-2 are listed on our Part Details page. You can also find images and similar parts to EMB 600-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMB 600-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMB 600-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMB 600-2 fall under?
The EMB 600-2 is listed under Tools & Production Supplies > Measurement & Inspection > Weighing Scales.
Can I view similar or alternative parts?
You can view similar parts to EMB 600-2 when available in the Weighing Scales range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMB 600-2 you can contact the distributor directly for product support, shipping queries etc.
Is the EMB 600-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EMB 600-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for EMB 600-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMB 600-2 often in real-time on the comparison pages.
What if I can't find stock of EMB 600-2?
You can fill out our help required form which you can use to request a quote for EMB 600-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.