Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.83
Balance / Scale Type | Precision |
---|---|
Load Weight Max | 500g |
Resolution (g) | 0.1g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Compact Weigh Scales, 500g | RS |
Weighing, Precision Balance, 500G, Balance - Scale Type,precision, Load Weight Max,500G, Resolution G,0.1G, Product Range,-, Svhc,no Svhc 12-Jan-2017 Rohs Compliant: Yes |Kern EMB 500-1 | Newark Electronics |
WEIGHING, PRECISION BALANCE, 500G | element14 |
Kern EMB 500-1 School Balance 0.1g-500g | Rapid Electronics |
Where can I find additional details, specifications and documents for a EMB 500-1?
Additional datasheets, footprints and schematics for EMB 500-1 are listed on our Part Details page. You can also find images and similar parts to EMB 500-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMB 500-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMB 500-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMB 500-1 fall under?
The EMB 500-1 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to EMB 500-1 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMB 500-1 you can contact the distributor directly for product support, shipping queries etc.
Is the EMB 500-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMB 500-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for EMB 500-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMB 500-1 often in real-time on the comparison pages.
What if I can't find stock of EMB 500-1?
You can fill out our help required form which you can use to request a quote for EMB 500-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.