EMB 5 2K5 Weighing Scales & Balances by Unknown

SCHOOL BALANCE EMB 5.2K5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$59.35


Distributor Starting From Stock
Logo for Distrelec Distrelec US$66.97
1
Buy Now
Logo for Rapid Electronics Rapid Electronics US$64.54
-
Buy Now
Logo for element14 element14 US$84.36
-
Buy Now
Logo for Farnell Farnell US$59.35
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Balance / Scale Type Electronic Balance
Load Weight Max 5.2kg
Resolution (g) 5g
Product Range -
SVHC No SVHC (12-Jan-2017)
Range 5kg

Alternative Descriptions

Compact Weigh Scales, 5.2kg | RS
Kern EMB 5.2K5 School Balance 5g-5200g | Rapid Electronics
SCHOOL BALANCE, EMB, 5.2K5 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EMB 5 2K5?

Additional datasheets, footprints and schematics for EMB 5 2K5 are listed on our Part Details page. You can also find images and similar parts to EMB 5 2K5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EMB 5 2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMB 5 2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EMB 5 2K5 fall under?

The EMB 5 2K5 is listed under Test Equipment > Weighing Scales & Balances.

Can I view similar or alternative parts?

You can view similar parts to EMB 5 2K5 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EMB 5 2K5 you can contact the distributor directly for product support, shipping queries etc.

Is the EMB 5 2K5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EMB 5 2K5 have stock available?

Authorised distributors including RS, Distrelec, Rapid Electronics, element14 and Farnell have stock available or on a lead time for EMB 5 2K5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EMB 5 2K5 often in real-time on the comparison pages.

What if I can't find stock of EMB 5 2K5?

You can fill out our help required form which you can use to request a quote for EMB 5 2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay