Status: | Unknown |
---|---|
Series: | EMB Balance |
RoHS: | Compliant |
Prices starting from US$60.27
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 5.2kg |
Resolution (g) | 1g |
Product Range | EMB Balance |
SVHC | No SVHC (12-Jan-2017) |
Non-Linearity | 3g |
RoHS Compliant | Yes |
Balance Education Model | Newark Electronics |
Compact Weigh Scales, 5.2kg | RS |
Kern EMB 5.2K1 School Balance 1g-5200g | Rapid Electronics |
Where can I find additional details, specifications and documents for a EMB 5.2K1?
Additional datasheets, footprints and schematics for EMB 5.2K1 are listed on our Part Details page. You can also find images and similar parts to EMB 5.2K1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMB 5.2K1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMB 5.2K1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMB 5.2K1 fall under?
The EMB 5.2K1 is listed under Tools & Production Supplies > Measurement & Inspection > Weighing Scales.
Can I view similar or alternative parts?
You can view similar parts to EMB 5.2K1 when available in the Weighing Scales range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMB 5.2K1 you can contact the distributor directly for product support, shipping queries etc.
Is the EMB 5.2K1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EMB 5.2K1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for EMB 5.2K1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMB 5.2K1 often in real-time on the comparison pages.
What if I can't find stock of EMB 5.2K1?
You can fill out our help required form which you can use to request a quote for EMB 5.2K1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.