Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
67,424
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
40,000
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
23,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
6,750
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now |
Low voltage(1.2V) drive type |
Nch+Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | Nch+Pch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 0.2 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.8 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.7 |
RDS(on)[Ω] VGS=Drive (Typ.) | 1.6 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EM6M2 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Trans MOSFET N/P-CH 20V 0.2A 6-Pin EMT T/R | Avnet Asia |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
N+P CHAN.-FET+ESD 0,2A 20V EMT6 | Rutronik |
Dual N & P-Channel 150 mW 20 V 1 Ohm Surface Mount 1.2 V Drive Mosfet - SOT-563 | Future Electronics |
MOSFET, N AND P-CH, 20V, 0.2A, SOT-563 | Farnell |
Where can I find additional details, specifications and documents for a EM6M2T2R?
Additional datasheets, footprints and schematics for EM6M2T2R are listed on our Part Details page. You can also find images and similar parts to EM6M2T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM6M2T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM6M2T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM6M2T2R fall under?
The EM6M2T2R is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to EM6M2T2R when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM6M2T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EM6M2T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EM6M2T2R have stock available?
Authorised distributors including Chip One Stop, Avnet Asia, CoreStaff, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for EM6M2T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM6M2T2R often in real-time on the comparison pages.
What if I can't find stock of EM6M2T2R?
You can fill out our help required form which you can use to request a quote for EM6M2T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.