Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.11
|
54,508
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
31,547
in stock
|
Buy Now | |
Farnell
from US$0.13
|
31,547
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
11,500
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
RS
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Low voltage(1.8V) drive type |
Nch+Nch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 20 |
Drain Current ID[A] | 0.3 |
RDS(on)[Ω] VGS=1.8V(Typ.) | 0.8 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.8 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.7 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.8 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 1.8 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EM6K6 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET, DUAL N-CH, 20V, 0.3A, SOT-563 | element14 |
Mosfet, Dual N-Ch, 20V, 0.3A, Sot-563 | Newark Electronics |
Dual N-CH 20V 0,3A SOT-563 | Rutronik |
MOSFET,dual,N-channel,20V,200mA,SOT563 | RS |
Dual N-Channel 20 V 300 mA 1 Ohm 150 mW Surface Small Signal MOSFET - SOT-563 | Future Electronics |
Transistor MOSFET Array Dual N-CH 20V 300mA 6-Pin SOT-563 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a EM6K6T2R?
Additional datasheets, footprints and schematics for EM6K6T2R are listed on our Part Details page. You can also find images and similar parts to EM6K6T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM6K6T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM6K6T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM6K6T2R fall under?
The EM6K6T2R is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to EM6K6T2R when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM6K6T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EM6K6T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EM6K6T2R have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for EM6K6T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM6K6T2R often in real-time on the comparison pages.
What if I can't find stock of EM6K6T2R?
You can fill out our help required form which you can use to request a quote for EM6K6T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.