Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
24,669
in stock
|
Buy Now | |
element14
from US$0.12
|
24,669
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
8,000
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
7,525
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
10V-drive type |
Nch+Pch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 50 |
Drain Current ID[A] | 0.2 |
RDS(on)[Ω] VGS=0.9V(Typ.) | 3 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 2.2 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 2 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1.7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=Drive (Typ.) | 3 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | 0.9 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EM6K34 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET, DUAL N-CH, 50V, SOT-563 | element14 |
Dual N-Channel 50 V 0.2 A 0.15 W Surface Mount Mosfet - SOT-563 | Future Electronics |
Dual N-CH 50V 0,2A 1600mOhm | Rutronik |
Mosfet, N-Ch, 50V, 0.2A, Sot-563-6 Rohs Compliant: Yes |Rohm EM6K34T2CR | Newark Electronics |
Transistor MOSFET Array Dual N-CH 50V 200mA 6-Pin SOT-563 T/R | Avnet America |
Where can I find additional details, specifications and documents for a EM6K34T2CR?
Additional datasheets, footprints and schematics for EM6K34T2CR are listed on our Part Details page. You can also find images and similar parts to EM6K34T2CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM6K34T2CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM6K34T2CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM6K34T2CR fall under?
The EM6K34T2CR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to EM6K34T2CR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM6K34T2CR you can contact the distributor directly for product support, shipping queries etc.
Is the EM6K34T2CR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EM6K34T2CR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Chip One Stop and CoreStaff have stock available or on a lead time for EM6K34T2CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM6K34T2CR often in real-time on the comparison pages.
What if I can't find stock of EM6K34T2CR?
You can fill out our help required form which you can use to request a quote for EM6K34T2CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.