Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low voltage(1.2V) drive type |
Pch+Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-563 |
---|---|
JEITA Package | SC-107C |
Number of terminal | 6 |
Polarity | Pch+Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -0.2 |
RDS(on)[Ω] VGS=1.2V(Typ.) | 2.4 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 1 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.8 |
RDS(on)[Ω] VGS=Drive (Typ.) | 2.4 |
Total gate charge Qg[nC] | 1.4 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | -1.2 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.55) |
Data Sheet |
---|
EM6J1 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
EM6J1 Series 20 V 200mA 150mW Dual P-Channel Surface Mount Mosfet Array - EMT6 | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 200mA 6-Pin SOT-563 T/R | Avnet America |
MOSFET, DUAL P-CH, -20V, 0.2A, SOT-563 | Farnell |
Where can I find additional details, specifications and documents for a EM6J1T2R?
Additional datasheets, footprints and schematics for EM6J1T2R are listed on our Part Details page. You can also find images and similar parts to EM6J1T2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM6J1T2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM6J1T2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM6J1T2R you can contact the distributor directly for product support, shipping queries etc.
Is the EM6J1T2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EM6J1T2R have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and Farnell have stock available or on a lead time for EM6J1T2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM6J1T2R often in real-time on the comparison pages.
What if I can't find stock of EM6J1T2R?
You can fill out our help required form which you can use to request a quote for EM6J1T2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.