Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Remote Control |
---|---|
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | - |
Application Sub Type | ZigBee Wireless Network |
Kit Contents | EM341 Remote Codec EM34x & EM34x CEL Brd USB Stick ISA3 Adapter Cables Batt Starter Guide |
Product Range | - |
Features | ZigBee Remote Control Network Monitor/Debug Connection of ISA3 Debug Adapter to Enet LAN USB Pwr |
Dev Kit, Zigbee Wireless Network | Newark Electronics |
DEV KIT, ZIGBEE WIRELESS NETWORK | element14 |
Where can I find additional details, specifications and documents for a EM34X-VRDK?
Additional datasheets, footprints and schematics for EM34X-VRDK are listed on our Part Details page. You can also find images and similar parts to EM34X-VRDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM34X-VRDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM34X-VRDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM34X-VRDK fall under?
The EM34X-VRDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EM34X-VRDK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM34X-VRDK you can contact the distributor directly for product support, shipping queries etc.
Is the EM34X-VRDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM34X-VRDK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EM34X-VRDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM34X-VRDK often in real-time on the comparison pages.
What if I can't find stock of EM34X-VRDK?
You can fill out our help required form which you can use to request a quote for EM34X-VRDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.