Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | EM341 |
Application Sub Type | ZigBee |
Kit Contents | Remote Control Breakout Board EM34x Modules ISA3 Debug Adapter Ethernet/USB Cables Batteries |
Product Range | - |
Features | Cortex-M3 CPU 2.4GHz IEEE 802.15.4 Tx/Rx Low Cost Remote 47 Buttons DB9/USB/Packet Trace ZRC SW |
Dev Board, Zigbee Remote Control | Newark Electronics |
DEV BOARD, ZIGBEE REMOTE CONTROL | element14 |
Where can I find additional details, specifications and documents for a EM34X-DEV?
Additional datasheets, footprints and schematics for EM34X-DEV are listed on our Part Details page. You can also find images and similar parts to EM34X-DEV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM34X-DEV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM34X-DEV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM34X-DEV fall under?
The EM34X-DEV is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EM34X-DEV when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM34X-DEV you can contact the distributor directly for product support, shipping queries etc.
Is the EM34X-DEV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM34X-DEV have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EM34X-DEV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM34X-DEV often in real-time on the comparison pages.
What if I can't find stock of EM34X-DEV?
You can fill out our help required form which you can use to request a quote for EM34X-DEV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.