Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 8mm |
Panel Cutout Height | 23.5mm |
Panel Cutout Width | - |
Supply Voltage Min | 3.5VDC |
Supply Voltage Max | 14VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accuracy % | 0.1% |
Character Height | 8mm |
Display Technology | LCD |
Fixing Hole Diameter | 32.5mm |
Full Scale Reading | 200mV |
Operating Temperature Range | 0°C to +50°C |
Resolution | 0.1mV dc |
Supply Current | 150µA |
Supply Voltage DC Max | 14VDC |
Supply Voltage DC Min | 7.5VDC |
Supply Voltage Range | 3.5V to 6.5V 7.5V to 14V |
Temperature Stabilty | 100 ppm/°C |
IP67 3 1/2digit LCD voltmeter w/autozero | RS |
Voltmeter, Lcd, 3.5Digit | Newark Electronics |
Lascar EM32-1B Round Hole Mounting Voltmeter | Rapid Electronics |
Panel Meter, Volt, Elec, LCD, Cut-Out 1.28"Dia., 3-1/2 Dig, 0.31" DigH, Screw | Lascar Electronics EM 32-1B | RS Americas |
VOLTMETER, LCD, 3.5DIGIT | element14 |
Where can I find additional details, specifications and documents for a EM32-1B?
Additional datasheets, footprints and schematics for EM32-1B are listed on our Part Details page. You can also find images and similar parts to EM32-1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM32-1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM32-1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM32-1B fall under?
The EM32-1B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EM32-1B when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM32-1B you can contact the distributor directly for product support, shipping queries etc.
Is the EM32-1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM32-1B have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for EM32-1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM32-1B often in real-time on the comparison pages.
What if I can't find stock of EM32-1B?
You can fill out our help required form which you can use to request a quote for EM32-1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.