Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 3 |
---|---|
Meter Function | Temperature |
Meter Range | -40 C to +105 C / -40 F to +221 F |
Digit Height | 12.5mm |
Panel Cutout Height | - |
Panel Cutout Width | - |
Supply Voltage Min | 4VDC |
THERMOMETER, LCD, 3.5 DIGIT, NEMA 4X RATED, INCL PROBE | Lascar Electronics EM 32-1900 | RS Americas |
Panel Display, Thermometer, Lcd, 4V To 28V | Newark Electronics |
Lascar EM32-1900 Round Hole Mounting Thermometer | Rapid Electronics |
Where can I find additional details, specifications and documents for a EM32-1900?
Additional datasheets, footprints and schematics for EM32-1900 are listed on our Part Details page. You can also find images and similar parts to EM32-1900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM32-1900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM32-1900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM32-1900 fall under?
The EM32-1900 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EM32-1900 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM32-1900 you can contact the distributor directly for product support, shipping queries etc.
Is the EM32-1900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM32-1900 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for EM32-1900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM32-1900 often in real-time on the comparison pages.
What if I can't find stock of EM32-1900?
You can fill out our help required form which you can use to request a quote for EM32-1900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.