Status: | Unknown |
---|---|
Series: | EM112 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Supply Voltage | 230VAC, 230VAC |
Energy Meter Mounting | DIN Rail |
Product Range | EM112 Series |
SVHC | No SVHC (15-Jan-2019) |
Digital Energy Meter, 1-Phase, 230Vac | Newark Electronics |
DIGITAL ENERGY METER, 1-PHASE, 230VAC | element14 |
Where can I find additional details, specifications and documents for a EM112DINAV01X01PFB?
Additional datasheets, footprints and schematics for EM112DINAV01X01PFB are listed on our Part Details page. You can also find images and similar parts to EM112DINAV01X01PFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM112DINAV01X01PFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM112DINAV01X01PFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM112DINAV01X01PFB fall under?
The EM112DINAV01X01PFB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EM112DINAV01X01PFB when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM112DINAV01X01PFB you can contact the distributor directly for product support, shipping queries etc.
Is the EM112DINAV01X01PFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM112DINAV01X01PFB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EM112DINAV01X01PFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM112DINAV01X01PFB often in real-time on the comparison pages.
What if I can't find stock of EM112DINAV01X01PFB?
You can fill out our help required form which you can use to request a quote for EM112DINAV01X01PFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.