Status: | Unknown |
---|---|
Series: | EM111 Series |
RoHS: | Unknown |
Prices starting from US$92.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$92.10
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$129.13
|
52
in stock
|
Buy Now | |
element14
from US$169.11
|
52
in stock
|
Buy Now | |
Farnell
from US$112.20
|
50
in stock
|
Buy Now | |
Distrelec
from US$103.41
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$106.39
|
5
in stock
|
Buy Now | |
RS Americas
from US$182.00
|
1
in stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Supply Voltage | 230VAC, 230VAC |
Energy Meter Mounting | DIN Rail |
Product Range | EM111 Series |
SVHC | No SVHC (15-Jan-2019) |
Digital Energy Meter, 1-Phase, 230Vac | Newark Electronics |
DIGITAL ENERGY METER, 1-PHASE, 230VAC | element14 |
Carlo Gavazzi Energy Counter | Distrelec |
Counter | Transfer Multisort Elektronik |
ENERGY METER DIG 1PH 32A MODBUS | RS |
Where can I find additional details, specifications and documents for a EM111DINAV81XS1X?
Additional datasheets, footprints and schematics for EM111DINAV81XS1X are listed on our Part Details page. You can also find images and similar parts to EM111DINAV81XS1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM111DINAV81XS1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM111DINAV81XS1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM111DINAV81XS1X fall under?
The EM111DINAV81XS1X is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to EM111DINAV81XS1X when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM111DINAV81XS1X you can contact the distributor directly for product support, shipping queries etc.
Is the EM111DINAV81XS1X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM111DINAV81XS1X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for EM111DINAV81XS1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM111DINAV81XS1X often in real-time on the comparison pages.
What if I can't find stock of EM111DINAV81XS1X?
You can fill out our help required form which you can use to request a quote for EM111DINAV81XS1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.