Status: | Unknown |
---|---|
Series: | LEX Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | LEX Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (17-Dec-2015) |
CONNECTOR, HEADER, 2POS, 1ROW, 2.5MM | element14 |
LEX 2.5mm shrouded SMT PCB header, 2P | RS |
Wire-To-Board Connector, Lex Series, Surface Mount, Header, 2, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) EM02B-LEXSS-TF(HF) | Newark Electronics |
PITCH 2.5MM,300V,CRIMP,3A | TTI Europe |
Where can I find additional details, specifications and documents for a EM02B-LEXSS-TF(HF)?
Additional datasheets, footprints and schematics for EM02B-LEXSS-TF(HF) are listed on our Part Details page. You can also find images and similar parts to EM02B-LEXSS-TF(HF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM02B-LEXSS-TF(HF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM02B-LEXSS-TF(HF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM02B-LEXSS-TF(HF) fall under?
The EM02B-LEXSS-TF(HF) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to EM02B-LEXSS-TF(HF) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM02B-LEXSS-TF(HF) you can contact the distributor directly for product support, shipping queries etc.
Is the EM02B-LEXSS-TF(HF) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM02B-LEXSS-TF(HF) have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and TTI Europe have stock available or on a lead time for EM02B-LEXSS-TF(HF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM02B-LEXSS-TF(HF) often in real-time on the comparison pages.
What if I can't find stock of EM02B-LEXSS-TF(HF)?
You can fill out our help required form which you can use to request a quote for EM02B-LEXSS-TF(HF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.