Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
EVALUATION KIT, F107, ENET, TFT LCD, USB | element14 |
Evaluation Kit, F107, Ethernet, Tft Lcd, Usb | Newark Electronics |
Where can I find additional details, specifications and documents for a EM-STM32C?
Additional datasheets, footprints and schematics for EM-STM32C are listed on our Part Details page. You can also find images and similar parts to EM-STM32C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM-STM32C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM-STM32C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM-STM32C fall under?
The EM-STM32C is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to EM-STM32C when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM-STM32C you can contact the distributor directly for product support, shipping queries etc.
Is the EM-STM32C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM-STM32C have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for EM-STM32C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM-STM32C often in real-time on the comparison pages.
What if I can't find stock of EM-STM32C?
You can fill out our help required form which you can use to request a quote for EM-STM32C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.