Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC17xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LPC17xx |
RoHS Compliant | Yes |
EVAL BRD, CORTEX-M3 LPC1768 RS232 CAN | element14 |
Evaluation Board, Cortex-M3 Lpc1768 Rs232 Can | Newark Electronics |
Where can I find additional details, specifications and documents for a EM-LPC1768?
Additional datasheets, footprints and schematics for EM-LPC1768 are listed on our Part Details page. You can also find images and similar parts to EM-LPC1768 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM-LPC1768 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM-LPC1768 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM-LPC1768 fall under?
The EM-LPC1768 is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to EM-LPC1768 when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM-LPC1768 you can contact the distributor directly for product support, shipping queries etc.
Is the EM-LPC1768 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EM-LPC1768 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for EM-LPC1768.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM-LPC1768 often in real-time on the comparison pages.
What if I can't find stock of EM-LPC1768?
You can fill out our help required form which you can use to request a quote for EM-LPC1768 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.