Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Unknown |
Prices starting from US$53.14
Data Logger Type | USB Temperature |
---|---|
No. of Channels | - |
Reading Capacity | 16382 |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 3.6V |
Temp datalogger w/USB interface,EL-USB-1 | RS |
Data Logger, -25 Deg To +80 Deg, 16382 | Newark Electronics |
DATA LOGGER, -25 DEG TO +80 DEG, 16382 | element14 |
Data logger | TME |
Lascar Data Logger Maximum Temperature +80 degC USB Battery 1/2 AA | RS Americas |
Where can I find additional details, specifications and documents for a EL USB-1?
Additional datasheets, footprints and schematics for EL USB-1 are listed on our Part Details page. You can also find images and similar parts to EL USB-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL USB-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL USB-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL USB-1 fall under?
The EL USB-1 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL USB-1 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL USB-1 you can contact the distributor directly for product support, shipping queries etc.
Is the EL USB-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL USB-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TME have stock available or on a lead time for EL USB-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL USB-1 often in real-time on the comparison pages.
What if I can't find stock of EL USB-1?
You can fill out our help required form which you can use to request a quote for EL USB-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.