Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | - |
Forward Voltage | 2.65V |
Wavelength Typ | 630nm |
Luminous Intensity | - |
Viewing Angle | 115° |
Lens Shape | Dome |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Forward Current @ Test | 350mA |
Forward Current If Max | 400mA |
Forward Voltage @ Test | 2.65V |
Luminous Flux @ Test | 60lm |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Power @ Test | 0.9W |
Power Dissipation Pd | 1W |
LED Single Red 630nm 700mA 2-Pin SMD T/R | Avnet Asia |
LED,1W,RED,52LM | Farnell |
Where can I find additional details, specifications and documents for a ELSW-F51R1-0LPNM-AR5R6?
Additional datasheets, footprints and schematics for ELSW-F51R1-0LPNM-AR5R6 are listed on our Part Details page. You can also find images and similar parts to ELSW-F51R1-0LPNM-AR5R6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELSW-F51R1-0LPNM-AR5R6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELSW-F51R1-0LPNM-AR5R6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELSW-F51R1-0LPNM-AR5R6 fall under?
The ELSW-F51R1-0LPNM-AR5R6 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to ELSW-F51R1-0LPNM-AR5R6 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELSW-F51R1-0LPNM-AR5R6 you can contact the distributor directly for product support, shipping queries etc.
Is the ELSW-F51R1-0LPNM-AR5R6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELSW-F51R1-0LPNM-AR5R6 have stock available?
Authorised distributors including Avnet Asia and Farnell have stock available or on a lead time for ELSW-F51R1-0LPNM-AR5R6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELSW-F51R1-0LPNM-AR5R6 often in real-time on the comparison pages.
What if I can't find stock of ELSW-F51R1-0LPNM-AR5R6?
You can fill out our help required form which you can use to request a quote for ELSW-F51R1-0LPNM-AR5R6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.