Status: | Unknown |
---|---|
Series: | Shuen Series |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.71
|
No stock
|
Buy Now |
LED Colour | Cool White |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | - |
Forward Voltage | - |
Luminous Intensity | - |
Viewing Angle | 120° |
Lens Shape | - |
Product Range | Shuen Series |
Automotive Qualification Standard | - |
MSL | - |
CCT | 5700K |
Forward Current @ Test | 700mA |
Forward Current If Max | 750mA |
Forward Voltage @ Test | 4.15V |
Luminous Flux @ Test | 160lm |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Power @ Test | 2.9W |
Power Dissipation Pd | 3W |
LED, 3W, COOL WHITE,150LM | Farnell |
Where can I find additional details, specifications and documents for a ELSH-J61C3-0LPGS-D5700?
Additional datasheets, footprints and schematics for ELSH-J61C3-0LPGS-D5700 are listed on our Part Details page. You can also find images and similar parts to ELSH-J61C3-0LPGS-D5700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELSH-J61C3-0LPGS-D5700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELSH-J61C3-0LPGS-D5700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELSH-J61C3-0LPGS-D5700 fall under?
The ELSH-J61C3-0LPGS-D5700 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to ELSH-J61C3-0LPGS-D5700 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELSH-J61C3-0LPGS-D5700 you can contact the distributor directly for product support, shipping queries etc.
Is the ELSH-J61C3-0LPGS-D5700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELSH-J61C3-0LPGS-D5700 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ELSH-J61C3-0LPGS-D5700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELSH-J61C3-0LPGS-D5700 often in real-time on the comparison pages.
What if I can't find stock of ELSH-J61C3-0LPGS-D5700?
You can fill out our help required form which you can use to request a quote for ELSH-J61C3-0LPGS-D5700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.