Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now |
LED Colour | Blue |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | - |
Forward Voltage | 3.85V |
Wavelength Typ | 470nm |
Luminous Intensity | - |
Viewing Angle | 120° |
Lens Shape | Dome |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Forward Current @ Test | 350mA |
Forward Current If Max | 400mA |
Forward Voltage @ Test | 3.85V |
Luminous Flux @ Test | 17lm |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Power @ Test | 1.3W |
Power Dissipation Pd | 1W |
LED,1W,BLUE,13LM | Farnell |
Where can I find additional details, specifications and documents for a ELSH-E61B1-0LPNM-CB7B8?
Additional datasheets, footprints and schematics for ELSH-E61B1-0LPNM-CB7B8 are listed on our Part Details page. You can also find images and similar parts to ELSH-E61B1-0LPNM-CB7B8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELSH-E61B1-0LPNM-CB7B8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELSH-E61B1-0LPNM-CB7B8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELSH-E61B1-0LPNM-CB7B8 fall under?
The ELSH-E61B1-0LPNM-CB7B8 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to ELSH-E61B1-0LPNM-CB7B8 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELSH-E61B1-0LPNM-CB7B8 you can contact the distributor directly for product support, shipping queries etc.
Is the ELSH-E61B1-0LPNM-CB7B8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELSH-E61B1-0LPNM-CB7B8 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ELSH-E61B1-0LPNM-CB7B8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELSH-E61B1-0LPNM-CB7B8 often in real-time on the comparison pages.
What if I can't find stock of ELSH-E61B1-0LPNM-CB7B8?
You can fill out our help required form which you can use to request a quote for ELSH-E61B1-0LPNM-CB7B8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.