Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 30mcd |
Forward Voltage | 2.2V |
Viewing Angle | 45° |
Height | 0.237" |
RoHS Compliant | Yes |
Led Indicator, 3Mm, Green, 30Mcd, 565Nm | Newark Electronics |
Vertical LED Assembly, 0.030 in. Length, 3 mm LED, Green, Diffused, Black PVC | Bivar Inc. ELM70303GD | RS Americas |
Where can I find additional details, specifications and documents for a ELM70303GD?
Additional datasheets, footprints and schematics for ELM70303GD are listed on our Part Details page. You can also find images and similar parts to ELM70303GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELM70303GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM70303GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELM70303GD fall under?
The ELM70303GD is listed under Optoelectronics & Displays > PCB Mount Indicators > Single Color LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to ELM70303GD when available in the Single Color LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELM70303GD you can contact the distributor directly for product support, shipping queries etc.
Is the ELM70303GD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELM70303GD have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for ELM70303GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELM70303GD often in real-time on the comparison pages.
What if I can't find stock of ELM70303GD?
You can fill out our help required form which you can use to request a quote for ELM70303GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.