ELM21553RD PCB Mount Indicators by Bivar

LED INDICATOR, 3MM, 2.1V, RED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now

Specifications

LED Color Red
No. of LEDs 1LEDs
LED Mounting Through Hole
Bulb Size T-1 (3mm)
Forward Current If 20mA
Luminous Intensity 2mcd
Forward Voltage 2.1V
Viewing Angle 20°
Height 3.937mm
RoHS Compliant Yes

Alternative Descriptions

Led Indicator, 3Mm, 2.1V, Red | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELM21553RD?

Additional datasheets, footprints and schematics for ELM21553RD are listed on our Part Details page. You can also find images and similar parts to ELM21553RD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELM21553RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM21553RD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELM21553RD fall under?

The ELM21553RD is listed under Optoelectronics & Displays > PCB Mount Indicators > Single Color LED Circuit Board Indicators.

Can I view similar or alternative parts?

You can view similar parts to ELM21553RD when available in the Single Color LED Circuit Board Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELM21553RD you can contact the distributor directly for product support, shipping queries etc.

Is the ELM21553RD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ELM21553RD have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ELM21553RD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELM21553RD often in real-time on the comparison pages.

What if I can't find stock of ELM21553RD?

You can fill out our help required form which you can use to request a quote for ELM21553RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay