ELM12505AD PCB Mount Indicators by Bivar

LED INDICATOR, 5MM, 2V, AMBER

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.21


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.31
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

LED Color Amber
No. of LEDs 1LEDs
LED Mounting Through Hole
Bulb Size T-1 3/4 (5mm)
Forward Current If 20mA
Luminous Intensity 25mcd
Forward Voltage 2V
Viewing Angle 45°
Height 6.35mm
RoHS Compliant Yes

Alternative Descriptions

Led Indicator, 5Mm, 2V, Amber | Newark Electronics
ELM 1 Series T-1 3/4 5 mm Narrow Extruded Vertical.250 in Long LED Mount | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELM12505AD?

Additional datasheets, footprints and schematics for ELM12505AD are listed on our Part Details page. You can also find images and similar parts to ELM12505AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELM12505AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM12505AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELM12505AD fall under?

The ELM12505AD is listed under Optoelectronics & Displays > PCB Mount Indicators > Single Color LED Circuit Board Indicators.

Can I view similar or alternative parts?

You can view similar parts to ELM12505AD when available in the Single Color LED Circuit Board Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELM12505AD you can contact the distributor directly for product support, shipping queries etc.

Is the ELM12505AD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ELM12505AD have stock available?

Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for ELM12505AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELM12505AD often in real-time on the comparison pages.

What if I can't find stock of ELM12505AD?

You can fill out our help required form which you can use to request a quote for ELM12505AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay