Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Height | 0.3" |
---|---|
External Diameter | 0.2" |
Spacer Material | PVC (Polyvinylchloride) |
Accessory Type | LED Mount |
For Use With | T-1-3/4 (5mm) LEDs |
RoHS Compliant | Yes |
LED Mount, Self in.,5 mm Retaining,Vertical,0.300 LED, | Heilind Electronics |
ELM 1 Series T-1 3/4 2 Leads Extruded Self Retaining .300 in Long LED Mount | Future Electronics |
Led Mount, 0.2", Pvc | Newark Electronics |
Where can I find additional details, specifications and documents for a ELM1-300?
Additional datasheets, footprints and schematics for ELM1-300 are listed on our Part Details page. You can also find images and similar parts to ELM1-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELM1-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM1-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELM1-300 fall under?
The ELM1-300 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to ELM1-300 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELM1-300 you can contact the distributor directly for product support, shipping queries etc.
Is the ELM1-300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELM1-300 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for ELM1-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELM1-300 often in real-time on the comparison pages.
What if I can't find stock of ELM1-300?
You can fill out our help required form which you can use to request a quote for ELM1-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.