Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
11,728
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
10,692
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
2,736
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
Height | 0.25" |
---|---|
External Diameter | 0.2" |
Spacer Material | PVC (Polyvinylchloride) |
Product Range | - |
Accessory Type | LED Mount |
For Use With | T-1-3/4 (5mm) LEDs |
LED MOUNT, SELF IN.,5 MM RETAINING,VERTICAL,0.250 LED, | Heilind Electronics |
ELM 1 Series 6.35mm Black PVC Self Retaining LED Mount | Future Electronics |
LED Mount Self Ret 5mm Black 0.25 inch | RS |
Led Mount, 0.2", Pvc | Newark Electronics |
69K0868 | element14 |
LED MOUNT, 0.2", PVC | Farnell |
Where can I find additional details, specifications and documents for a ELM1-250?
Additional datasheets, footprints and schematics for ELM1-250 are listed on our Part Details page. You can also find images and similar parts to ELM1-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELM1-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM1-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELM1-250 fall under?
The ELM1-250 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to ELM1-250 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELM1-250 you can contact the distributor directly for product support, shipping queries etc.
Is the ELM1-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELM1-250 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for ELM1-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELM1-250 often in real-time on the comparison pages.
What if I can't find stock of ELM1-250?
You can fill out our help required form which you can use to request a quote for ELM1-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.