Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0430
Height | 3mm |
---|---|
External Diameter | 4.8mm |
Spacer Material | PVC (Polyvinylchloride) |
RoHS Compliant | Yes |
LED Mount, Self mm,3 mm LED,2 Retaining,Vertical,3 Lead,Rou | Heilind Electronics |
Led Mount, 3Mm, Pvc, Black | Newark Electronics |
LED Mount Self Retaining Vertical 3 mm, 3 mm LED 2 Lead Round Extruded PVC Black | Future Electronics |
Where can I find additional details, specifications and documents for a ELM 2-3MM?
Additional datasheets, footprints and schematics for ELM 2-3MM are listed on our Part Details page. You can also find images and similar parts to ELM 2-3MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELM 2-3MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM 2-3MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELM 2-3MM fall under?
The ELM 2-3MM is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to ELM 2-3MM when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELM 2-3MM you can contact the distributor directly for product support, shipping queries etc.
Is the ELM 2-3MM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELM 2-3MM have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for ELM 2-3MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELM 2-3MM often in real-time on the comparison pages.
What if I can't find stock of ELM 2-3MM?
You can fill out our help required form which you can use to request a quote for ELM 2-3MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.